GMNA - 9984157
Topcoat System High Solids Basecoat, 2K Urethane Clearcoat
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 Scope This specification covers the qualification and performance requirements for exterior rigid top-coat systems which utilize a two component, etch resistant clearcoat applied over a solvent-borne, one component basecoat. Typical vol-ume solids as sprayed are 45 to 50% for base-coat and 50 to 60% for clearcoat.
Document History
April 1, 2023
Universal Basecoat/Two Component Rigid Urethane Clearcoat System for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior two component (2K) urethane clearcoat systems used over high solids solventborne basecoats. Typical volume...
September 1, 2017
Universal Basecoat/Two Component Rigid Urethane Clearcoat System for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior two component (2K) urethane clearcoat systems used over high solids solventborne basecoats. Typical volume...
June 1, 2009
Universal Basecoat/2-Component Rigid Urethane Clearcoat System for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior 2-component urethane clearcoat systems used over high solids solvent borne basecoats. Typical volume solids...
January 1, 2008
Topcoat System – High Solids Basecoat, 2K Urethane Clearcoat
This standard is inactive with no replacement.
9984157
October 1, 2003
Topcoat System High Solids Basecoat, 2K Urethane Clearcoat
1 Scope This specification covers the qualification and performance requirements for exterior rigid top-coat systems which utilize a two component, etch resistant clearcoat applied over a...
March 1, 1990
Topcoat System – High Solids Basecoat, 2K Urethane Clearcoat
1 SCOPE.
This specification covers the performance and qualification requirements for rigid exterior 2-component urethane clearcoat systems used over high solids solventborne universal basecoats....