DIN EN 2794-001
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification; German version EN 2794-001:1999
| Organization: | DIN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, for use in aircrat electrial systems, at temperatures between - 55 oC and 125 oC and at a maximum altitude of Z = 15 000 m.
It shall be used together with EN 2350.
These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.
Document History