GME 04002
Longitudinal Control Arm
inactive
Buy Now
| Organization: | GME |
| Publication Date: | 18 December 1997 |
| Status: | inactive |
| Page Count: | 11 |
scope:
1 Scope
These test specification is applicable to cast longitudinal control arm made of ferritic nodular cast iron and contains the requirements, which guarantee the quality of material and component. 1 Zweck Diese Prufvorschrift gilt fur Langsienker ferritischem KugelgrafitguB und enthalten die Anforderungen, welche die Qualitat von Werkstoff und Bauteil gewahrleisten sollen.
Document History
July 1, 2004
Longitudinal Control Arm / Wheel Carrier
Applicable to cast longitudinal control arm/wheel carrier made of ferritic nodular cast iron.
July 1, 2004
Longitudinal Control Arm / Wheel Carrier
1.1 Scope. Applicable to cast longitudinal control arm/wheel carrier made of ferritic nodular cast iron. 1.1 Anwendungsbereich. Für Längslenker/Radträger aus ferritischem Kugelgrafitguss.
GME 04002
December 18, 1997
Longitudinal Control Arm
1 Scope These test specification is applicable to cast longitudinal control arm made of ferritic nodular cast iron and contains the requirements, which guarantee the quality of material and...