CSA - C22.2 NO. 169-94

Electric Clothes Washing Machines and Extractors

inactive
Organization: CSA
Publication Date: 1 January 1994
Status: inactive
Page Count: 95
scope:

This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC) and the (U.S.) National Electrical Code (NEC), on circuits having a nominal voltage not exceeding 600 V.

This Standard applies to both cord-connected and permanently connected machines. The appliances covered by this Standard are intended for use by the general public not specifically trained in the use of the appliance, regardless of the mode by which its operation is initiated. They are for use in household and commercial purposes, including machines provided with coin-, ticket-, or card-operated mechanisms, wringer washers, tumbler, agitator and spinner machines, combinations washer-dryers, and extractors of the centrifugal type.

This Standard does not apply to industrial and institutional type appliances. Industrial or institutional appliances are covered under the scope of CSA C22.2 No. 53, Electric Washing Machines or UL 1206, Electric Commercial Clothes-Washing Equipment.

Note: Industrial and institutional type appliances are not intended for use by the general public, but only by trained or supervised personnel.

Document History

January 1, 2018
Electric clothes washing machines and extractor
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the...
January 1, 2018
Electric clothes washing machines and extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the...
January 1, 2018
Electric clothes washing machines and extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the...
January 1, 2015
Electric clothes washing machines and extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I(CEC), and the (U.S.)...
June 1, 1997
Electric Clothes Washing Machines and Extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC), and the (U.S.)...
June 1, 1997
Electric clothes washing machines and extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC), and the (U.S.)...
January 1, 1997
Electric Clothes Washing Machines and Extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC), and the (U.S.)...
January 1, 1997
Electric Clothes Washing Machines and Extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC), and the (U.S.)...
January 1, 1997
Electric Clothes Washing Machines and Extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC), and the (U.S.)...
C22.2 NO. 169-94
January 1, 1994
Electric Clothes Washing Machines and Extractors
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CEC) and the (U.S.)...

References

Advertisement