DLA - SMD-5962-88697 REV B

MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 July 1990
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1903 Quad supply and line monitor

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (+VIN) - - - - - - - - - - - - - - - - +40 V dc Open-collector output voltage - - - - - - - - - - - - +40 V dc Open-collector output current - - - - - - - - - - - - +50 mA SENSE 1 - 4 input voltage - - - - - - - - - - - - - - −0.3 V dc to +20 V dc LINE/SWITCHER SENSE input voltage - - - - - - - - - - −0.3 V dc to +40 V dc Op-amp and inverter input voltages - - - - - - - - - −0.3 V dc to +40 V dc Op-amp and inverter output currents - - - - - - - - - −40 mA WINDOW ADJUST voltage - - - - - - - - - - - - - - - - 0.0 V dc to +10 V dc Delay pin voltages - - - - - - - - - - - - - - - - - 0.0 V dc to +5.0 V dc Reference output current - - - - - - - - - - - - - - −40 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Power dissipation (PD): at TA = +25°C - - - - - - - - - - - - - - - - - - - 1.0 W 2/ at TC = +25°C - - - - - - - - - - - - - - - - - - - 3.0 W 3/ Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 22, 2018
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 18, 2012
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 31, 2007
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 22, 2001
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
A description is not available for this item.
August 31, 1994
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88697 REV B
July 23, 1990
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 31, 1989
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
A description is not available for this item.
October 20, 1988
MICROCIRCUIT, LINEAR, QUAD SUPPLY AND LINE MONITOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement