GME 13003 PART 21

Passenger Car - Heating - Ventilation and Air Conditioning Part 21, Additional and Parking Heater (Fuel Heating), General Requirements

inactive
Buy Now
Organization: GME
Publication Date: 1 November 2001
Status: inactive
Page Count: 31
scope:

1 Scope

The additional and parking heater are used to raise the heat flow produced by the vehicles own heating system to a comfortable level. This test specification defines the performance requirements for the additional heater as well as for the parking heater system. 1 Zweck Zusatz- und Standheizungen dienen dazu den Wärmestrom der fahrzeugeigenen Heizung auf ein komfortables Niveau anzuheben. Diese Prüfvorschrift legt die Anforderungen sowohl an Zusatzheizungen als auch an Standheizungen fest.

Document History

May 9, 2007
Passenger Car - Heating - Ventilation and Air Conditioning Part 21, Additional and Parking Heater (Fuel Heating), General Requirements
The additional and parking heater are used to raise the heat flow produced by the vehicles own heating system to a comfortable level. This test specification defines the performance requirements for...
GME 13003 PART 21
November 1, 2001
Passenger Car - Heating - Ventilation and Air Conditioning Part 21, Additional and Parking Heater (Fuel Heating), General Requirements
1 Scope The additional and parking heater are used to raise the heat flow produced by the vehicles own heating system to a comfortable level. This test specification defines the performance...
August 1, 2000
Passenger Car-Heating-Ventilation and Air Conditioning Part 21:Additional and Parking Heater (Fuel Heating), General Requirements
1. Scope. The additional and parking heater are used to raise the heat flow produced by the vehicles own heating system to a comfortable level.
April 1, 1998
Passenger Car-Heating-Ventilation and Air Conditioning Part 21:Additional and Parking Heater
1 Scope The additional and parking heater are used to raise the heat flow produced by the vehicles own heating system to a comfortable level. This test specification defines the performance...

References

Advertisement