ISO 3451-1
Plastics - Determination of Ash - Part 1: General Methods
| Organization: | ISO |
| Publication Date: | 15 July 1997 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 3451 specifies general methods, with suitable test conditions, for the determination of the ash of a range of plastics (resins and compounds). The particular conditions chosen may be included in the specifications for the plastic material in question.
Particular conditions applicable to plastics containing glass fibre reinforcement, fillers and/or certain additives are specified in further parts of ISO 3451 pertaining to specific types of plastics (see foreword).
Document History