BSI - BS 3416
Bitumen-Based Coatings for Cold Application, Suitable for Use in Contact with Potable Water
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 1991 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Organic coatings): | 25.220.60 |
Document History
October 31, 1991
Specification for Bitumen-based coatings for cold application, suitable for use in contact with potable water
Requirements for two types, each with three classes, of coatings all of which give films that comply with the national requirements for contact with potable water.
BS 3416
October 31, 1991
Bitumen-Based Coatings for Cold Application, Suitable for Use in Contact with Potable Water
A description is not available for this item.
December 30, 1988
Specification for Bitumen-Based Coatings for Cold Application, Suitable for Use in Contact with Potable Water
Two types, each with three classes, of coatings all of which give films that comply with the national requirements for contact with potable water.
January 31, 1975
Specification for black bitumen coating solutions for cold application
Bitumen coating solutions, Type I being general purpose for protection of iron and steel, the classes A and B differing only in flashpoint classification, and Type II for coating drinking water...