ASTM B69
Standard Specification for Rolled Zinc
| Organization: | ASTM |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1. Scope
1.1 This specification covers two types of commercial rolled zinc as described in 1.2. It should be understood that the specification is general. Any closer limitations on permissible variations shall be a matter of agreement between the supplier (manufacturer) and the purchaser.
1.2 Rolled zinc is furnished in two types as follows:
1.2.1 Type I - Coils or sheets cut from strip (ribbon) rolled zinc and
1.2.2 Type II - Zinc plates such as boiler and hull plates produced by any rolling method.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History