DS/ISO 2814
Paints and varnishes - Comparison of contrast ratio (hiding power) of paints of the same type and colour
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
The standard specifies the standard method to be used in comparing the contrast ratios given by paint films of white or light colours, of reflectance factor greater than 40%, dried at normal air temperatures and applied at approximately equal wet film thickness to black and white substrates.
Document History
DS/ISO 2814
January 1, 1976
Paints and varnishes - Comparison of contrast ratio (hiding power) of paints of the same type and colour
The standard specifies the standard method to be used in comparing the contrast ratios given by paint films of white or light colours, of reflectance factor greater than 40%, dried at normal air...