FORD - WSF-M2L68-A6
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION WITH POLYAMIDE (PA) OVERCOAT, 155 °C (78 Cu – 22 Ni) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 11 February 2005 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The materials defined by these specifications are soft round copper alloy wires with a single film high temperature polyurethane insulation and a polyamide overcoat.
Document History
WSF-M2L68-A6
February 11, 2005
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION WITH POLYAMIDE (PA) OVERCOAT, 155 °C (78 Cu – 22 Ni) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are soft round copper alloy wires with a single film high temperature polyurethane insulation and a polyamide overcoat.
February 20, 1992
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION, WITH POLYAMIDE (PA) OVERCOAT, 155 C (78 CU - 22 NI)
1. SCOPE The materials defined by these specifications are soft round copper alloy wires with a single film high temperature polyurethane insulation and a polyamide overcoat.