DS/EN 300163 V1.2.1

Television systems - NICAM 728: transmission of two-channel digital sound with terrestrial television systems B, G, H, I, K1 and L

active, Most Current
Organization: DS
Publication Date: 30 June 1998
Status: active
ICS Code (Television and radio broadcasting): 33.170
scope:

The present document concerns the technical arrangements for the transmission of digital sound with certain terrestrial television systems, and allows for one stereo channel or up to two mono channels, in each case with a small amount of additional data capacity. The present document defines the characteristics of the NICAM 728 system which allows for the transmission of two-channel digital sound and/or data services with terrestrial television systems B, G, H, I, K1 and L defined in ITU-R Recommendation BT 470 [1].

Document History

DS/EN 300163 V1.2.1
June 30, 1998
Television systems - NICAM 728: transmission of two-channel digital sound with terrestrial television systems B, G, H, I, K1 and L
The present document concerns the technical arrangements for the transmission of digital sound with certain terrestrial television systems, and allows for one stereo channel or up to two mono...

References

Advertisement