DS/EN 10154

Continuously hot-dip aluminium-silicon (AS) coated steel strip and sheet - Technical delivery conditions

inactive, Most Current
Organization: DS
Publication Date: 5 August 2002
Status: inactive
Page Count: 19
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously hot-dip aluminium-silicon alloy coated flat products made of low carbon steels for cold forming (see Table 1) or of structural steels (see Table 2) in thicknesses <= 3,0 mm. The thickness is the final thickness of the delivered product after coating.

Document History

DS/EN 10154
August 5, 2002
Continuously hot-dip aluminium-silicon (AS) coated steel strip and sheet - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip aluminium-silicon alloy coated flat products made of low carbon steels for cold forming (see Table 1) or of structural steels...
January 30, 1997
Continuously hot-dip aluminium-silicon (AS) coated steel strip and sheet - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip aluminium-silicon alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses...
Advertisement