DS/EN 1480

EDI - Message - Quantity valuation message (CONQVA)

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (IT applications in transport): 35.240.60
scope:

This specification provides the definition of the Quantity Valuation message (CONQVA) to be used in Eletronic Data Interchange (EDI) between partners involved in Administration, Commerce and Transport. Typically this message will be used for a contractor to submit progress details to a client or his representative. The message will be used also for subsets of the project where work has been contracted out to other parties. In these cases the exchange would be between the subcontractor and the party that subconstracted the work.

Document History

DS/EN 1480
July 27, 1995
EDI - Message - Quantity valuation message (CONQVA)
This specification provides the definition of the Quantity Valuation message (CONQVA) to be used in Eletronic Data Interchange (EDI) between partners involved in Administration, Commerce and...
Advertisement