NPFC - MIL-M-38510/385
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, BUS TRANSCEIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 4 January 1988 |
| Status: | active |
| Page Count: | 50 |
scope:
This specification covers the detail requirements for monolithic silicon, advanced low-power Schottky TTL, bus transceivers with three-state outputs. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, and as specified herein.
The device types shall be as follows:
Device type Circuit 01 Octal bus transceivers with three-state outputs 02 Octal bus transceivers with open-collector outputs 03 Octal bus transceivers with open-collector outputs 04 Octal bus transceivers with three-state outputs 05 Octal bus transceivers with three-state outputs 06 Quadruple bus transceivers with three-state outputs 07 Quadruple bus transceivers with three-state outputs
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat-package R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package X C-2A (20-terminal, .350" × .350"), square chip carrier package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - -0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - -15 V dc at -18 mA to +5 5 V dc Storage temperature range - - - - - - - - - - - - -65°C to +150°C Maximum power dissipation per device (PD): 1/ Device type 01 - - - - - - - - - - - - -- - - - 264 mA Device type 02 - - - - - - - - - - - - - - - - - 247.5 mA Device type 03 - - - - - - - - - - - - - - - - - 154 mA Device type 04 - - - - - - - - - - - - - - - - - 291.5 mA Device type 05 - - - -- - - - - - - - - - - - - 346.5 mA Device type 06 and 07 - - - - - - - - - - -- -- 176 mA
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Lead temperature (soldering, 10-seconds)- +300°C Thermal resistance, junction-to-case (θJC): Cases C, D, R, S, X, and 2- - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 2/ - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - 2.0 V dc Maximum low level input voltage (VIL) - - 0.8 V dc Normalized fanout (each output) 3/ - - - 20 maximum Case operating temperature range (TC) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History