DLA - SMD-5962-89690
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8 STATIC RAM (SRAM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 October 1989 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 See 6.6 2K × 8 CMOS SRAM 25 ns 02 See 6.6 2K × 8 CMOS SRAM 20 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X C-12 (32-terminal, .560" × .458" × .120"), rectangular chip carrier package Y Figure 1 (24-terminal, .308 × .408 × .078"), rectangular chip carrier package Z C-11 (28-terminal, .560" × .358" × .120"), rectangular chip carrier package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to 7 V dc Input voltage range 2/- - - - - - - - - - - - - - - 0.5 V to VCC + 0.5 V Output voltage range in high impedance state - - - - −0.5 V dc to 7 V dc Output current - - - - - - - - - - - - - - - - - - - 20 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - - 864 mW Lead temperature (soldering, 10 seconds) - - - - - - +275°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): Cases J, K, L, X, Z, and 3 - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - 20°C/W
Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage range (VIH) - - - - - - - - 2.2 V dc minimum to VCC + 0.5 V dc maximum Low level input voltage range (VIL) 3/ - - - - - - - −0.5 V dc minimum to 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History