IEC 60870-5-104

Telecontrol Equipment and Systems - Part 5-104: Transmission Protocols - Network Access for IEC 60870-5-101 Using Standard Transport Profiles

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2000
Status: inactive
Page Count: 116
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Scope and object

This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. The defined telecontrol companion standard utilizes standards of the IEC 60870-5 series. The specifications of this part present a combination of the application layer of IEC 60870-5-101 and the transport functions provided by a TCP/IP (Transmission Control Protocol/Internet Protocol). Within TCP/IP, various network types can be utilized, including X.25, FR (Frame Relay), ATM (Asynchronous Transfer Mode) and ISDN (Integrated Service Data Network). Using the same definitions, alternative ASDUs (Application Service Data Unit) as specified in other IEC 60870-5 companion standards (for example, IEC 60870-5-102) may be combined with TCP/IP, but this is not described further in this part.

NOTE   Security mechanisms are outside the scope of this standard.

Document History

August 1, 2023
TELECONTROL EQUIPMENT AND SYSTEMS – Part 5-104: Transmission protocols – Network access for IEC 60870-5-101 using standard transport profiles
A description is not available for this item.
June 1, 2016
Telecontrol equipment and systems – Part 5-104: Transmission protocols – Network access for IEC 60870-5-101 using standard transport profiles
This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
June 1, 2016
Telecontrol equipment and systems – Part 5-104: Transmission protocols – Network access for IEC 60870-5-101 using standard transport profiles
A description is not available for this item.
June 1, 2006
Telecontrol Equipment and Systems - Part 5-104: Transmission Protocols - Network Access for IEC 60870-5-101 Using Standard Transport Profiles
Scope and object This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It...
IEC 60870-5-104
December 1, 2000
Telecontrol Equipment and Systems - Part 5-104: Transmission Protocols - Network Access for IEC 60870-5-101 Using Standard Transport Profiles
Scope and object This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It...

References

Advertisement