DS/ISO/IEC 8825-1/Cor.1
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
| Organization: | DS |
| Publication Date: | 21 February 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This International Standard specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation specified in ITU-T Rec. X.680, ISO/IEC 8824-1, ITU-T Rec. X.681, ISO/IEC 8824-2, ITU-T Rec. X.682, ISO/IEC 8824-3, and ITU-T Rec. X.683, ISO/IEC 8824-4, collectively referred to as Abstract Syntax Notation One or ASN.1.
Document History