ETSI - EN 301 490-1

Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Call Transfer Supplementary Service for the VPN "b" Service Entry Point; Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 October 2000
Status: inactive
Page Count: 24
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Call Transfer supplementary service of the Inter-exchange signaling protocol for Private Integrated Services Networks (PISN).

The objective of this TSS and TPs specification is to provide conformance tests which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in EN 300 261 [3].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-3 [6] is used as basis for the test methodology.

The Test Suite Structure and Test Purposes specified in this standard are only intended fo VPN scenarios at the "b" services entry point.

The VPN "b" services entry point is defined in EN 301 060-1 [9] and ETR 172 [15].

Document History

December 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Call Transfer Supplementary Service for the VPN "b" Service Entry Point; Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Call Transfer supplementary service of the Inter-exchange signalling protocol for Private Integrated...
EN 301 490-1
October 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Call Transfer Supplementary Service for the VPN "b" Service Entry Point; Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Call Transfer supplementary service of the Inter-exchange signaling protocol for Private Integrated Services...
January 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Call Transfer Supplementary Services for the VPN "b" Services Entry Point; Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Call Transfer supplementary service of the Inter-exchange signalling protocol for Private Integrated...

References

Advertisement