NPFC - DI-ENVR-81549

TESTS AND ANALYSES REPORTS, VIBRATION, RECIPROCATING MACHINERY, PROPULSION SYSTEM AND SHAFTING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 April 1997
Status: active
Page Count: 1
scope:

PURPOSE

These data are to be used to determine if excessive vibratory responses exist within the system under consideration. A mathematical analysis is performed to establish probable compliance with the prescribed acceptance criteria. The system is tested to confirm that the vibratory responses are within the acceptable criteria.

APPLICATION/INTERRELATIONSHIP

This Data Item Description contains the format and content preparation instructions for vibration testing and analysis of reciprocating machinery, propulsion system and shafting to be conducted in accordance with MIL-STD-167-2A.

Document History

Tests and Analysis Reports, Vibration, Reciprocating Machinery, Propulsion System and Shafting-
A description is not available for this item.
DI-ENVR-81549
April 22, 1997
TESTS AND ANALYSES REPORTS, VIBRATION, RECIPROCATING MACHINERY, PROPULSION SYSTEM AND SHAFTING
PURPOSE These data are to be used to determine if excessive vibratory responses exist within the system under consideration. A mathematical analysis is performed to establish probable compliance...
Advertisement