BSI - BS EN 4116
Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100MPa (at ambient temperature)/425 degrees Celsius
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 10 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
December 16, 2004
Nuts, hexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread — Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
BS EN 4116
February 10, 2003
Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100MPa (at ambient temperature)/425 degrees Celsius
A description is not available for this item.