DIN EN 3304

Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, MoS2 lubricated, classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 3304:1996

active, Most Current
Organization: DIN
Publication Date: 1 November 1996
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3304
November 1, 1996
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, MoS2 lubricated, classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 3304:1996
A description is not available for this item.
Advertisement