IEC 60169-13
Radio Frequency Connectors Part 13: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 5.6 mm (0.22 in) - Characteristic Impedance 75 Ohms (Type 1.6/5.6) - Characteristic Impedance 50 Ohms (Type 1.8/5.6) with Similar Mating Dimensions
| Organization: | IEC |
| Publication Date: | 1 January 1976 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This standard concerns patterns of prefered types of r.f. coaxial connectors which may preferably be used
in the 75 Ω range with cables 96 IEC 75-4-1 and 96 IEC 75-4-2
and in the 50 Ω range with cables 96 IEC 50-2-2 and 96 IEC 50-3-1
of I EC Publication 96-2, Radio-frequency Cables, Part 2: Relevant cable specifications.
This specification refers to solder type connectors only. Other versions, dimensions and cables are permissible if the connectors comply with Clauses 1 to 6 and Clause 9.
In the case of such deviations, the required technical details and dimensions are to be specially agreed upon.
It is possible to connect the 75 Ω type with the 50 Ω type without damaging the connectors.
Document History