FORD WSK-M4D732-A2

POLYPROPYLENE (PP) homopolymer, 30 % GLASS FIBRE REINFORCED, MELT FLOW RATE 10 - 18

inactive
Buy Now
Organization: FORD
Publication Date: 1 August 1990
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a 30 % coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 10 -18 g/10 minutes.

Document History

August 27, 2012
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...
December 21, 2005
POLYPROPYLENE (PP) homopolymer, 30% GLASS FIBRE REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...
FORD WSK-M4D732-A2
August 1, 1990
POLYPROPYLENE (PP) homopolymer, 30 % GLASS FIBRE REINFORCED, MELT FLOW RATE 10 - 18
1. SCOPE The material defined by this specification is a 30 % coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and...

References

Advertisement