SN - NS-EN 3740:1996

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Organization: SN
Publication Date: 5 February 1997
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 3740:1996
February 5, 1997
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement