FORD - ESB-M1P78-A3
PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 30 July 2003 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.
Document History
ESB-M1P78-A3
July 30, 2003
PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.
April 19, 1984
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, SPECIAL EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.