NPFC - MIL-STD-981

DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS

inactive
Buy Now
Organization: NPFC
Publication Date: 27 April 1993
Status: inactive
Page Count: 66
scope:

This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic devices for space applications.

When this document is referenced or is used as a standard for the design, processing, manufacturing and screening of custom electromagnetic devices for space flight applications, such design, processing, manufacturing, and screening shall be in full conformance with all the applicable general and detailed requirements of this standard for the individual device type. Any device meeting only selected provisions of this standard is considered noncompliant.

Compliant electromagnetic devices shall meet without exception all of the applicable requirements and quality standards of MIL-STD-981. Any device that is processed with deviations, omissions, or does not meet the full intent of this standard shall not be claimed to be compliant.

Any device that is processed with deviations and which is not processed in compliance with the provisions of this standard shall not be claimed to be compliant and shall not be marked in any manner that would indicate compliance or partial compliance. Only compliant devices shall be marked in accordance with 5.4. All applicable documentation (including detail specifications and responses to Request For Quotations invoking MIL-STD-981) shall clearly and specifically define the areas of nonconformance and identify each as a deviation.

Table I shows the numerical designations that are used in this standard to indicate various device types.

Supersedes page 1 of MIL-STD-981B

TABLE I. Device types.

Applicable Military Device Type Family Specification -------------------------------------------------------------- Transformer, power 03 MIL-T-27 Inductor, power 04 MIL-T-27 Transformer, R.F., fixed 11 MIL-T-55631 Transformer, R.F., variable 12 MIL-T-55631 Coil, R.F., fixed 13 MIL-C-15305 Coil, R.F., variable 14 MIL-C-15305 Inductor, audio 20 MIL-T-27 Transformer, audio 21 MIL-T-27 Transformer, pulse, low power 31 MIL-T-21038 Transformer, pulse, high power 36 MIL-T-27 Inductor, charging 37 MIL-T-27 Transformer, saturable 40 MIL-T-27 Inductor, saturable 41 MIL-T-27 Coil, R.F. chip, fixed 50 MIL-C-83446 Coil, R.F. chip, variable 51 MIL-C-83446

Two classes of requirements are defined in this standard. Class S parts are intended for critical flight and mission-essential ground support applications and any application that is critical to safety. Class B parts are for use in noncritical flight and non-mission-essential ground support applications.

THIS PAGE INTENTIONALLY LEFT BLANK

Document History

May 13, 2020
Design, Manufacturing and Quality Standards for Custom Electromagnetic Devices for Space Applications
A description is not available for this item.
August 7, 2015
Design, Manufacturing and Quality Standards for Custom Electromagnetic Devices for Space Applications
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic, open and closed construction, leaded and surface mount...
October 13, 2014
Design, Manufacturing and Quality Standards for Custom Electromagnetic Devices for Space Applications
Intended use of or reference to MIL-STD-981. When this document is referenced or is used as a standard for the design, processing, manufacturing and screening of custom electromagnetic devices for...
July 1, 2010
Design, Manufacturing and Quality Standards for Custom Electromagnetic Devices for Space Applications
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic, open and closed construction, leaded and surface mount...
June 13, 2000
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic devices for space applications. When this document is...
June 9, 1995
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
A description is not available for this item.
February 10, 1994
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic devices for space applications. When this document is...
MIL-STD-981
April 27, 1993
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic devices for space applications. When this document is...
January 31, 1992
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
This standard establishes the requirements for acceptable design, manufacturing, and quality control criteria for custom electromagnetic devices for space applications.
August 27, 1990
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
A description is not available for this item.
January 16, 1984
DESIGN, MANUFACTURING AND QUALITY STANDARDS FOR CUSTOM ELECTROMAGNETIC DEVICES FOR SPACE APPLICATIONS
A description is not available for this item.

References

Advertisement