DS/EN 301213-5 V1.1.1
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 5: Multi-Carrier Time Division Multiple Access (MC-TDMA) methods
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document is to be used in conjunction with EN 301 213-1 [1], describing the basic parameters common to all access methods. The present document specifies the minimum requirements for system parameters of Multi-Carrier Time Division Multiple Access (TDMA) Point-to-Multipoint (P-MP) Radio Systems in the terrestrial fixed services operating in the band 24,5 GHz to 29,5 GHz (see CEPT/ERC Recommendation T/R 13-02 [3]). Only sections specific to TDMA are described in respect to the clauses stated in EN 301 213-1 [1].
Document History