DS/EN 300019-1-3 V2.1.2

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-3: Classification of environmental conditions; Stationary use at weatherprotected locations

inactive
Organization: DS
Publication Date: 11 October 2003
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment mounted for stationary use including periods of erection work, down time, maintenance and repair at weatherprotected locations defined in clause 5.

Document History

December 7, 2009
Environmental Engineering (EE); Environmental conditions and environmental testsfor telecommunications equipment; Part 1-3: Classification of environmental conditions; Stationary use at weatherprotected locations
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
August 9, 2005
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-3: Classification of environmental conditions; Stationary use at weatherprotected locations
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
DS/EN 300019-1-3 V2.1.2
October 11, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-3: Classification of environmental conditions; Stationary use at weatherprotected locations
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
September 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-3: Classification of environmental conditions; Stationary use at weatherprotected locations
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
Advertisement