BSI - BS 5051-1
Bullet-resistant glazing - Part 1: Specification for glazing for interior use
inactive, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 1988 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Protection against crime): | 13.310 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
Performance requirements and procedures for type testing for glazing resistant to five levels of attack by hand-held guns firing bullets and one level of attack by shotgun. For use at temperatures between 10°C and 30°C. Essential information for installation is also given.
Document History
BS 5051-1
November 30, 1988
Bullet-resistant glazing - Part 1: Specification for glazing for interior use
Performance requirements and procedures for type testing for glazing resistant to five levels of attack by hand-held guns firing bullets and one level of attack by shotgun. For use at temperatures...
October 31, 1973
Specification for Security Glazing Part 1: Bullet-resistant Glazing for Interior Use
Specifies performance requirements for glazing to meet four levels of attack by hand-held guns firing bullets, and one level of attack by shotgun. General requirements and procedures for type testing...