DLA - SMD-5962-89678
MICROCIRCUIT, LINEAR, QUAD 8-BIT MULTIPLYING CMOS, DIGITAL-TO-ANALOG CONVERTER WITH MEMORY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 November 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DAC-8408A Quad 8-bit multiplying CMOS D/A converter with memory 02 DAC-8408B Quad 8-bit multiplying CMOS D/A converter with memory
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual in-line package
VDD to IOUT2 (pins 5, 24) - - - - - - - - - - - - - - - - - 0 V, +7 V VDD to DGND - - - - - - - - - - - - - - - - - - - - - - - - 0 V, +7 V IOUT2 (pins 5, 24) to DGND- - - - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V Digital input voltage to DGND - - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V Output voltage (pins 4, 6, 23, 25) to DGND- - - - - - - - - −0.3 V, VDD +0.3 V VREFA, VREFB, VREFC, VREFD to DGND- - - - - - - - - - - - - ±25 V Voltage from RFBA, RFBB, RFBC, RFBD to DGND - - - - - - - - ±25 V Power dissipation (PD) to +75°C - - - - - - - - - - - - - - 45 mW 1/ Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - - 120°C/W
Ambient operating temperature range (TA)- - - - - - - - - - −55°C to +125°C Reference voltage (VREF)- - - - - - - - - - - - - - - - - - +10 V VOUT1 and VOUT2 - - - - - - - - - - - - - - - - - - - - - - 0 V VDD - - - - - - - - - - - - - - - - - - - - - - - - - - - - +5 V ±10% Source resistance (RS)- - - - - - - - - - - - - - - - - - - 50Ω
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History