DLA - SMD-5962-78020 REV J

MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 November 1991
Status: inactive
Page Count: 20
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 26LS32 Quad, differential line receiver 1/ 02 26LS33 Quad, differential line receiver 2/ 03 26LS32A Quad, differential line receiver 1/ 04 26LS33A Quad, differential line receiver 2/ 05 26F32 Quad, differential line receiver 1/

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-I-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-58510 for classes M, B, and B or MIL-I-38555 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Power supply voltage (VCC)- - - - - - - - - - - 7.0 V dc Common mode range - - - - - - - - - - - - - - - ±25 V dc Differential input voltage - - - - - - - - - - ±25 V dc Enable voltage - - -- - - - - - - - - - - - - - 7.0 V dc Output sink current - - - - - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - −65°C to +150°C Power dissipation (PD)- - - - - - - - - - - - - 500 mW 4 Lead temperature (soldering, 10 seconds) - - - +300°C Junction temperature (TJ) Thermal resistance junction-to-case (ΘJC) - - - See MIL-M-38510 appendix C Thermal resistance, junction-to-ambient (ΘJA) - Device types Device type 01 through 04 05 Case outline E -- - - - - - - - - - - - - - 85°C/W 100°C/W Case outline F -- - - - - - - - - - - - - - 140°C/W 142°C/ Case outline 2 -- - - - - - - - - - - - - - 80°C/W 87°C/W

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIH) - - - - - - - - 0.8 V dc Input hysteresis (VHYST) - - - - - - - - - - - - - - - 50 mV typical

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 12, 2018
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 3, 2010
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 17, 2007
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 3, 2001
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
February 15, 2000
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 25, 1999
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 14, 1997
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 28, 1996
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
October 31, 1995
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-78020 REV J
November 22, 1991
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
July 5, 1991
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
July 28, 1987
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
April 17, 1986
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
June 14, 1984
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
June 7, 1983
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
October 8, 1982
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1981
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
December 3, 1980
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE, RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement