NPFC - PPP-C-2020

CHEMICALS, LIQUID, DRY, AND DRY PASTE: PACKAGING OF

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 June 1994
Status: active
Page Count: 28
scope:

This specification covers the requirements for the packaging of liquid, dry, and paste chemicals and photographic dry and liquid chemicals (both non-hazardous and hazardous chemicals).

Unit containers for liquid, dry, and paste chemicals shall be of the following types and classes as specified (see 6.2):

TYPE I - Glass Containers Class 1 - Bottles, jars, vials, tubes, and ampoules Class 2 - Carboys TYPE II - Metal Containers Class 1 - Cans Class 2 - Pails and drums Class 3 - Collapsible tubes

Comments or suggestions pertaining to this specification should be addressed to: Technical Director, U.S. Army Edgewood Research, Development and Engineering Center, ATTN: SCBRD-ENE-S, Aberdeen Proving Ground, MD 21010-5423

Type III - Plastic Containers Class 1 - Bags Class 2 - Pouches Class 3 - Bottles, jars, vials, and tubes Class 4 - Pails Class 5 - Drums and carboys Type IV - Paper Containers Class 1 - Fiber drums Class 2 - Spirally wound fiber cans Class 3 - Fiberboard boxes Class 4 - Paper sacks TYPE V - Textile and Plastic Bags TYPE VI - Composite Containers Class 1 - Composite cans with metal ends for liquid chemicals Class 2 - Composite cans for dry chemicals Class 3 - Metal pails and drums with plastic liners Class 4 - Fiber drums with plastic liners

intended Use:

It is intended that this specification be used for direct reference in contracts and in the packaging sections of chemical specifications.

Document History

November 21, 2000
CHEMICALS, LIQUID, DRY, AND DRY PASTE: PACKAGING OF
A description is not available for this item.
PPP-C-2020
June 27, 1994
CHEMICALS, LIQUID, DRY, AND DRY PASTE: PACKAGING OF
This specification covers the requirements for the packaging of liquid, dry, and paste chemicals and photographic dry and liquid chemicals (both non-hazardous and hazardous chemicals). Unit...
September 21, 1987
CHEMICALS, LIQUID, DRY, AND DRY PASTE: PACKAGING OF
A description is not available for this item.
June 18, 1981
CHEMICALS, LIQUID, DRY, AND DRY PASTE: PACKAGING OF
This specification covers the requirements for the packaging of liquid, dry, and paste chemicals. Unit containers for liquid, dry, and paste chemicals shall be of the following types and classes as...

References

Advertisement