CSA - CAN/CSA-ISO/IEC-13211-1

Information Technology - Programming Languages - Prolog - Part 1: General Core

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 215
scope:

ISO/IEC 13211 is designed to promote the applicability and portability of Prolog text and data among a variety of data processing systems.

This part of ISO/IEC 13211 specifies:

a) The representation of Prolog text,

b) The syntax and constraints of the Prolog language,

c) The semantic rules for interpreting Prolog text,

d) The representation of input data to be processed by Prolog,

e) The representation of output produced by Prolog, and

f) The restrictions and limits imposed on a conforming Prolog processor.

NOTE - This part of ISO/IEC 13211 does not specify:

a) the size or complexity of Prolog text that will exceed the capacity of any specific data processing system or language processor, or the actions to be taken when the corresponding limits are exceeded;

b) the minimal requirements of a data processing system that is capable of supporting an implementation of a Prolog processor;

c) the methods of activating the Prolog processor or the set of commands used to control the environment in which Prolog text is prepared for execution and executed;

d) the mechanisms by which Prolog text is prepared for use by a data processing system;

e) the typographical representation of Prolog text published for human reading;

f) the user environment (top level loop, debugger, library system, editor, compiler etc.) of a Prolog processor.

This part of ISO/IEC 13211 is intended for use by implementors and knowledgeable programmers, and is not a tutorial.

Document History

CAN/CSA-ISO/IEC-13211-1
February 1, 1997
Information Technology - Programming Languages - Prolog - Part 1: General Core
ISO/IEC 13211 is designed to promote the applicability and portability of Prolog text and data among a variety of data processing systems. This part of ISO/IEC 13211 specifies: a) The...
February 1, 1997
Information Technology - Programming Languages - Prolog - Part 1: General Core
ISO/IEC 13211 is designed to promote the applicability and portability of Prolog text and data among a variety of data processing systems. This part of ISO/IEC 13211 specifies: a) The...
January 1, 1997
Information technology — Programming languages — Prolog — Part 1: General core
ISO/IEC 13211 is designed to promote the applicability and portability of Prolog text and data among a variety of data processing systems. This part of ISO/IEC 13211 specifies: a) The...
January 1, 1997
Information Technology - Programming Languages - Prolog - Part 1: General Core
ISO/IEC 13211 is designed to promote the applicability and portability of Prolog text and data among a variety of data processing systems. This part of ISO/IEC 13211 specifies: a) The...

References

Advertisement