FORD - WSE-M2A151-A3
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 22 September 2003 |
| Status: | active |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications is an aluminum-silicon-cop
Document History
WSE-M2A151-A3
September 22, 2003
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is an aluminum-silicon-copper-magnesium casting alloy in a heat-treated condition.
January 30, 2002
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION
1. SCOPE The material defined by this specification is an aluminum-silicon-copper-magnesium casting alloy in a heat-treated condition.
February 16, 2001
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION
1. SCOPE The material defined by this specification is an aluminum-silicon-copper-magnesium casting alloy in a heat treated condition.
February 14, 2000
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION
1. SCOPE The material defined by this specification is an aluminum-silicon-copper-magnesium casting alloy in the thermally treated condition.