BSI - BS EN 2002-1
Metallic materials Test methods Part 1: Tensile testing at ambient temperature
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 3 January 2006 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
| ICS Code (Non-ferrous alloys in general): | 49.025.15 |
scope:
This standard specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications.
It shall be applied when referred to in the EN technical specification or material standard unless otherwise specified on the drawing, order or inspection schedule.
Document History
BS EN 2002-1
January 3, 2006
Metallic materials Test methods Part 1: Tensile testing at ambient temperature
This standard specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications.
It shall be applied when referred to in the EN technical...