ETSI - ETS 300 394-4-5

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater Type 1

inactive
Organization: ETSI
Publication Date: 1 December 1999
Status: inactive
Page Count: 32
scope:

This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) Mobile Station Repeater Type 1 (MS-REP1) protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS-Repeater type 1 protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-3 [1] and in EN 300 396-4 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for the two ATSs are defined in EN 300 394-4-3 [4].

The objective of the test specifications are to provide a basis for approval tests for TETRA DMO MS equipment supporting the Repeater Type 1 protocols, giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6], ISO/IEC 9646-3 [7] and ISO/IEC 9646-5 [8], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 [10] are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of these two ATSs.

Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of these two ATSs.

Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of these ATSs.

Document History

January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater Type 1
A description is not available for this item.
November 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater Type 1
The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) Mobile Station Repeater Type 1 (MS-REP1) protocol at layer 3, called Direct Mode Call...
ETS 300 394-4-5
December 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater Type 1
This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) Mobile Station Repeater Type 1 (MS-REP1) protocol at layer 3, called Direct Mode Call Control (DMCC) and...

References

Advertisement