CSA Z243.300
Electronic data interchange for administration, commerce and transport (EDIFACT) - Application level syntax rules AMENDMENT 1
| Organization: | CSA |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 37 |
scope:
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical cornmittee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.
Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.
Amendment 1 to International Standard ISO 9735 : 1988 was prepared by Technical Committee ISO/TC 154, Documents and data elements in administration, commerce and industry.
Annex D forms an integral part of ISO 9735
Document History