BSI - BS EN 60216-5

Electrical insulating materials Thermal endurance properties Part 5: Determination of relative thermal endurance index (RTE) of an insulating material

inactive
Buy Now
Organization: BSI
Publication Date: 1 March 2003
Status: inactive
Page Count: 24
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Electrical engineering in general): 29.020

Document History

December 1, 2022
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative temperature index (RTI) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with...
May 1, 2008
Electrical insulating materials - Thermal endurance properties - Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
BS EN 60216-5
March 1, 2003
Electrical insulating materials Thermal endurance properties Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
Advertisement