DOD - SMD 5962-89663
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 9 BIT PARITY GENERATORS/CHECKER WITH BUS DRIVER PARITY I/O PORT, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 11 May 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AS286 9-bit parity generators/checker with bus driver parity I/O port
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled 3-state output - - - +5.5 V dc Maximum power dissipation (PD) 1/ - - - - - - - - +275 mW Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C
Supply voltage range (VCC) - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - +2.0 V dc Maximum low level input voltage (VIL)- - - - +0.8 V dc Case operating temperature range (TC)- - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History