AFNOR - NF ETS 300639

Transmission and multiplexing (TM). . Sub-STM1 digital radio relay systems (DRRS) operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 28 MHz co-polar and 14 MHz cross-polar channel spacing.

active, Most Current
Organization: AFNOR
Publication Date: 1 August 1998
Status: active
Page Count: 22
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Transmission systems): 33.040.20

Document History

NF ETS 300639
August 1, 1998
Transmission and multiplexing (TM). . Sub-STM1 digital radio relay systems (DRRS) operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 28 MHz co-polar and 14 MHz cross-polar channel spacing.
A description is not available for this item.
Advertisement