CSA - CAN/CSA-ISO-14012

Guidelines for Environmental Auditing - Qualification Criteria for Environmental Auditors

inactive
Organization: CSA
Publication Date: 1 October 1996
Status: inactive
Page Count: 17
scope:

This International Standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and composition of audit teams are not included, reference is made to ISO 14011 for information on these subjects.

NOTE - This International Standard has been developed in parallel with the development of International Standards on general principles of environmental auditing (ISO 14010) and on guidelines for auditing of environmental management systems (ISO 14011) specifically. It may require revision, if and when ISo develops detailed guidance on other types of environmental audits.

Document History

October 1, 1996
Guidelines for Environmental Auditing - Qualification Criteria for Environmental Auditors
This International Standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the...
CAN/CSA-ISO-14012
October 1, 1996
Guidelines for Environmental Auditing - Qualification Criteria for Environmental Auditors
This International Standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the...

References

Advertisement