DS/EN ISO 5183-1

Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 1: Conical fixing, taper 1:10

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 August 2000
Status: active
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper of 1:10 and for which the electrode taper fits in conformance with ISO 1089.

Document History

DS/EN ISO 5183-1
August 15, 2000
Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 1: Conical fixing, taper 1:10
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper of 1:10 and for which...

References

Advertisement