BSI - BS 1580-3

Unified Screw Threads Part 3: Diameters Below Quarter of an Inch

inactive
Buy Now
Organization: BSI
Publication Date: 11 August 1965
Status: inactive
Page Count: 18
ICS Code (Inch screw threads): 21.040.20
scope:

Basic sizes, tolerances, allowances and limiting sizes for Unified screw threads from Number 0 (0.060 in diameter) to Number 12 (0.216 in diameter) for Unified fine threads, Number 1 (0.073 in diameter) to Number 12 for Unified coarse threads and Number 12 for the Unified extra fine thread.

Document History

December 31, 2007
Unified screw threads - Part 3: Screw threads with diameters below 1/4 in - Requirements
A description is not available for this item.
August 11, 1965
Unified Screw Threads Part 3: Diameters Below Quarter of an Inch
Basic sizes, tolerances, allowances and limiting sizes for Unified screw threads from Number 0 (0.060 in diameter) to Number 12 (0.216 in diameter) for Unified fine threads, Number 1 (0.073 in...
BS 1580-3
August 11, 1965
Unified Screw Threads Part 3: Diameters Below Quarter of an Inch
Basic sizes, tolerances, allowances and limiting sizes for Unified screw threads from Number 0 (0.060 in diameter) to Number 12 (0.216 in diameter) for Unified fine threads, Number 1 (0.073 in...

References

Advertisement