DLA - SMD-5962-90836

MICROCIRCUITS, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, HYBRID

active, Most Current
Organization: DLA
Publication Date: 18 September 1991
Status: active
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the complete Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC221A High speed, wideband, operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, (12-lead, .605" × .181"), can package

The lead finish shall be as specified in MIL-H-38534 for Classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (±VCC) - - - - - - - - - - - - - - - ±2.0 V dc Output current - - - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - - - 1/ Thermal resistance, case-to-ambient (ΘCA) - - - - - - - - 65°C/W 2/ Thermal resistance, junction-to-case: ΘJC(circuit) - - - - - - - - - - - - - - - - - - - - - 37°C/W 3/ ΘJC(output) - - - - - - - - - - - - - - - - - - - - - - 200°C/W 4/

Supply voltage range - - - - - - - - - - - - - - - - - - ±5 V dc to ±15 V dc Gain range - - - - - - - - - - - - - - - - - - - - - - - ±1 to ±50 Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-90836
September 18, 1991
MICROCIRCUITS, LINEAR, WIDEBAND, OPERATIONAL AMPLIFIER, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement