DLA - SMD-5962-86851 REV B

MICROCIRCUITS, DIGITAL BIPOLAR 8-BIT I/O PORT, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 4 December 1992
Status: active
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 8X376 Programmable addressable bidirectional asynchronous I/O port

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-11 (24-lead, 1.250" × .410" × .225") P dual-in-line package

Supply voltage range 1/ - - - - - - - - - - - - +7.0 V dc maximum Input voltage - - - - - - - - - - - - - - - - - +5.5 v dc maximum Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - .825 W Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - Case X - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) - - - - - - - - - - - 150°C

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C Minimum high level input voltage - - - - - - - - 2.0 V dc Maximum low level input voltage - - - - - - - - 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-86851 REV B
December 4, 1992
MICROCIRCUITS, DIGITAL BIPOLAR 8-BIT I/O PORT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 7, 1988
MICROCIRCUITS, DIGITAL BIPOLAR 8-BIT I/O PORT, MONOLITHIC SILICON
A description is not available for this item.
April 15, 1988
MICROCIRCUITS, DIGITAL BIPOLAR 8-BIT I/O PORT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement