IEC 60906-2

IEC System of Plugs and Socket-Outlets for Household and Similar Purposes - Part 2: Plugs and Socket-Outlets 15 A 125 V A.C.

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1997
Status: inactive
Page Count: 32
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 906 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes, for the connection of equipment to distribution systems having nominal voltages between 100 V and 125 V a.c. in so far as dimensional requirements are concerned.

For plugs and sockets rated 16 A 250 V a.c. for household and similar purposes, refer to IEC 906-1.

The object of this part is to provide a standard for a safe, compact and practical IEC 125 V system of plugs and socket-outlets that could be accepted by many countries as their national standard, now or in the near future. It is therefore recommended that any country in need of a new or replacement system for the nominal voltage range 100 V to 125 V a.c. adopt this standard as its only national standard.

Document History

May 1, 2011
IEC system of plugs and socket-outlets for household and similar purposes – Part 2: Plugs and socket-outlets 15 A 125 V a.c. and 20 A 125 V a.c.
Scope and object This part of 60906 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. and 20 A 125 V a.c. for household and similar purposes, for the connection of...
IEC 60906-2
February 1, 1997
IEC System of Plugs and Socket-Outlets for Household and Similar Purposes - Part 2: Plugs and Socket-Outlets 15 A 125 V A.C.
This part of IEC 906 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes, for the connection of equipment to distribution systems having...
January 1, 1992
IEC System of Plugs and Socket-Outlets for Household and Similar Purposes Part 2: Plugs and Socket-Outlets 15 A 125 V a.c.
A description is not available for this item.

References

Advertisement