DS/EN 685

Resilient floor coverings - Classification

inactive
Organization: DS
Publication Date: 10 September 1998
Status: inactive
Page Count: 11
ICS Code (Floor coverings): 97.150
scope:

This European Standard establishes a classification system for resilient floor coverings. The classification is based on practical requirements for areas of use and intensity of use and is linked to the requirements specified in the European Standard for each type of resilient floor covering. This standard is also intended to give guidance to manufacturers, specifiers and consumers to enable them to choose the appropriate class of resilient floor covering for any given area of use or specific room. NOTE - The wear and appearance of resilient floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations of localized traffic, etc.). These factors should be taken into account when using this classification system.

Document History

September 17, 2007
Resilient, textile and laminate floor coverings - Classification
This European Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and intensity of...
November 23, 2005
Resilient, textile and laminate floor coverings - Classification
This European Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and intensity of...
July 28, 2003
Resilient floor coverings - Classification
This European Standard establishes a classification system for resilient and laminate floor coverings. The classification is based on practical requirements for areas of use and intensity of use and...
DS/EN 685
September 10, 1998
Resilient floor coverings - Classification
This European Standard establishes a classification system for resilient floor coverings. The classification is based on practical requirements for areas of use and intensity of use and is linked to...
March 1, 1996
Resilient floor coverings - Classification
This Standard establishes a classification system for resilient floor coverings. The classification is based on practical requirements for areas of use and intensity of use and is linked to the...
Advertisement