DLA - SMD-5962-89808 REV A

MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 December 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD568SQ 12-bit high speed D/A converter 02 AD568SE 12-bit high speed D/A converter

The case outline shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style J GDIP1-T2A or CDIP2-T24 24 Dual-in-line 3 CQCCI-N28 28 Square leadless chip carrier

VCC to reference common range - - - - - - - - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to reference common range - - - - - - - - - - - - - - - - - - - - - 0 V dc to −18 V dc Reference common to ladder common range - - - - - - - - - - - - - - - - +100 mV to −10 V dc Analog common to ladder common - - - - - - - - - - - - - - - - - - - - ±100 mV Threshold common to ladder common - - - - - - - - - - - - - - - - - - - ±500 10 V span resistor to ladder common - - - - - - - - - - - - - - - - - - ±12 V Bipolar offset to ladder common - - - - - - - - - - - - - - - - - - - - ±5 V IOUT to ladder common - - - - - - - - - - - - - - - - - - - - - - - - - −5 V dc to threshold control Digital inputs to threshold common range - - - - - - - - - - - - - - - −500 mV to +7.0 V dc Voltage across span resistor - - - - - - - - - - - - - - - - - - - - - 12 V dc Threshold control to threshold common range - - - - - - - - - - - - - - −0.7 V dc to +1.4 V dc Logic threshold control input current - - - - - - - - - - - - - - - - - 5 mA Power dissipation (PD): Case J - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1000 mW Case 3 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 600 mW Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - 200°C Thermal resistance junction-to-case (ΘJC): Case J - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 25°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 42°C/W Thermal resistance junction-to-ambient (ΘJA): Case J - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 75°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 125°C/W

Ambient operating temperature range (TA) - - - - - - - - - - - - - - - - - - −55°C to +125°C VCC to reference common range - - - - - - - - - - - - - - - - - - - - - - - +13.5 V dc to +16.5 V dc VEE to reference common range - - - - - - - - - - - - - - - - - - - - - - - −13.5 V dc to −16.5 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 8, 2019
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON
Scope.  This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 14, 2014
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 7, 2002
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89808 REV A
December 29, 1992
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 15, 1992
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12 BIT, HIGH SPEED, MONOLITHIC SILICON
A description is not available for this item.
Advertisement