AFNOR - NF EN 60870-6-601
Telecontrol equipment and systems. Part 6 : telecontrol protocols compatible with iso standards and ITU-T recommendations. Section 601 : functional profile for providing the connection-oriented transport service in end system connected via permanent access to a packet switched data network.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 May 1995 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
NF EN 60870-6-601
May 1, 1995
Telecontrol equipment and systems. Part 6 : telecontrol protocols compatible with iso standards and ITU-T recommendations. Section 601 : functional profile for providing the connection-oriented transport service in end system connected via permanent access to a packet switched data network.
A description is not available for this item.